Manufacturer: Texas Instruments
Win Source Part Number: 1254310-SN74CBTK1624
Packaging: Tube
Type: Bus Switch
Mounting Style: SMD
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: 74CBTK16245
Manufacturer Pack Quantity: 175
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Bus Switch 8 x 1:1 48-SSOP
16-Bit FET Bus Switch, 5.5V, 48-SSOP, CMOS, Logic IC Product overview: SN74CBTK16245DL from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 16-bit, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTK16245DL can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1254310-SN74CBTK16245DL | SN74CBTK16245DL-ND | 743-SN74CBTK16245DL |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTK16245DL | Signal Switches, Multiplexers, Decoders | 16-bit 5.5V SSOP Analog Switch and Multiplexer IC |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts |