Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74CB3T3383DGVR

Description
Bus FET Exchange Switch 5 x 2:2 24-TVSOP
Request a Quote Datasheet
Description
Bus FET Exchange Switch 5 x 2:2 24-TVSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-19159-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19159-2-ND
Signal Switches, Multiplexers, Decoders 296-19159-2-ND
Bus FET Exchange Switch 5 x 2:2 24-TVSOP

Bus FET Exchange Switch 5 x 2:2 24-TVSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3383DGVR - 794974-SN74CB3T3383DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3383DGVR
794974-SN74CB3T3383DGVR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3383DGVR 794974-SN74CB3T3383DGVR
Manufacturer: Texas Instruments Win Source Part Number: 794974-SN74CB3T3383D GVR Series: 74CB Packaging: Reel package Type: Bus FET Exchange Switch Operating Temperature Range: -40°C ~ 85°C Package: 24-TFSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74CB3T3383 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TVSOP Alternative Parts (Cross-Reference): 74CB3T3383DBQRG4; 74CB3T3383DBQRE4; SN74CB3T3383DWRG4; SN74CB3T3383PWE4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794974-SN74CB3T3383DGVR
Series: 74CB
Packaging: Reel package
Type: Bus FET Exchange Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 24-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74CB3T3383
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TVSOP
Alternative Parts (Cross-Reference): 74CB3T3383DBQRG4; 74CB3T3383DBQRE4; SN74CB3T3383DWRG4; SN74CB3T3383PWE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.6V Analog Switch and Multiplexer IC
743-SN74CB3T3383DGVR
3.6V Analog Switch and Multiplexer IC 743-SN74CB3T3383DGVR
10-Bit Bus Exchange Switch, CMOS, 2.3-3.6V, 0.25ns, TFSOP Product overview: SN74CB3T3383DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T3383DGVR can be used for catalog matching and distributor lookup.

10-Bit Bus Exchange Switch, CMOS, 2.3-3.6V, 0.25ns, TFSOP Product overview: SN74CB3T3383DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T3383DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3383DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CB3T3383DGVR
Logic - Signal Switches, Multiplexers, Decoders SN74CB3T3383DGVR
IC BUS FET EXCH SW 5X2:2 24TVSOP

IC BUS FET EXCH SW 5X2:2 24TVSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-19159-2-ND 794974-SN74CB3T3383DGVR 743-SN74CB3T3383DGVR SN74CB3T3383DGVR
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3383DGVR 3.6V Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1904688 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type So
Number of Pins 14
View Details
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details