1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
2-CHANNEL, SGL ENDED MULTIPLEXER, PDSO8, GREEN, PLASTIC, VSSOP-8 Product overview: SN74AUC2G53DCURE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74AUC2G53DCURE
IC SWITCH SPDT US8
1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74AUC2G53DCURE4-ND | 747-SN74AUC2G53DCURE4 | SN74AUC2G53DCURE4 | SN74AUC2G53DCURE4 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Dual Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 0.8000 to 2.7 volts | 0.8000 to 2.7 volts | ||
| Ron | 15 ohms | 1 ohms | 15 ohms | |
| Bandwidth | 500 MHz | 198 MHz | 50 MHz | 50 MHz |
| tON | 2.2 ns |