Manufacturer: Texas Instruments
Win Source Part Number: 794979-SN74CBT3245CD
Series: 74CBT
Packaging: Reel package
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74CBT3245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): 74FST3245Q; 74FST3245PG8; 74FST3245PG; 74FST3245Q8;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Bus Switch 8 x 1:1 20-SSOP
Bus Switch 8 x 1:1 20-SSOP
8-Ch FET Bus Switch, 5V, 200MHz, SPST, SSOP Product overview: SN74CBT3245CDBR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3245CDBR can be used for catalog matching and distributor lookup.
IC BUS SWITCH 8 X 1:1 20SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 794979-SN74CBT3245CDBR | 296-19200-1-ND | 743-SN74CBT3245CDBR | SN74CBT3245CDBR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3245CDBR | Signal Switches, Multiplexers, Decoders | 5V 200MHz SSOP Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4 to 5.5 volts | 5 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SSOP; "20-SSOP | Tape and Reel | ||
| Standards and Certifications | RoHS |