Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74CBT3345DBR

Description
Bus Switch 8 x 1:1 20-SSOP
Request a Quote Datasheet
Description
Bus Switch 8 x 1:1 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-6439-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-6439-2-ND
Signal Switches, Multiplexers, Decoders 296-6439-2-ND
Bus Switch 8 x 1:1 20-SSOP

Bus Switch 8 x 1:1 20-SSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 5.5V SSOP Analog Switch and Multiplexer IC
743-SN74CBT3345DBR
8-bit 5.5V SSOP Analog Switch and Multiplexer IC 743-SN74CBT3345DBR
8-Bit CMOS Bus Switch Driver, 5.5V, SSOP-20 Product overview: SN74CBT3345DBR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3345DBR can be used for catalog matching and distributor lookup.

8-Bit CMOS Bus Switch Driver, 5.5V, SSOP-20 Product overview: SN74CBT3345DBR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3345DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3345DBR - 1099723-SN74CBT3345DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3345DBR
1099723-SN74CBT3345DBR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3345DBR 1099723-SN74CBT3345DBR
Manufacturer: Texas Instruments Win Source Part Number: 1099723-SN74CBT3345D BR Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099723-SN74CBT3345DBR
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3345DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3345DBR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3345DBR
IC BUS SWITCH 8 X 1:1 20SSOP

IC BUS SWITCH 8 X 1:1 20SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-6439-2-ND 743-SN74CBT3345DBR 1099723-SN74CBT3345DBR SN74CBT3345DBR
Product Name Signal Switches, Multiplexers, Decoders 8-bit 5.5V SSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3345DBR Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP; "20-SSOP Tape and Reel SSOP; SOP; 20-SSOP
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data