Manufacturer: Texas Instruments
Win Source Part Number: 029993-SN74CBT16210D
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TVSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Bus Switch 10 x 1:1 48-TVSOP
Bus Switch 10 x 1:1 48-TVSOP
20-Ch FET Bus Switch, 200MHz, 5V, 48-TVSOP, CMOS Product overview: SN74CBT16210DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16210DGVR
IC BUS SWITCH 10 X 1:1 48TVSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 029993-SN74CBT16210DGVR | 296-6387-2-ND | 743-SN74CBT16210DGVR | SN74CBT16210DGVR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16210DGVR | Signal Switches, Multiplexers, Decoders | 200MHz 5V Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOP; 48-TVSOP | "48-TFSOP | Tape and Reel | |
| Standards and Certifications | RoHS |