Bus Switch 8 x 1:1 20-SOIC
Bus Switch 8 x 1:1 20-SOIC
8-Ch 5V CMOS Bus Switch, 200MHz, SOIC Product overview: SN74CBT3345CDWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3345CDWR can be used for catalog matching and distributor lookup.
IC BUS SWITCH 8 X 1:1 20SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-19219-1-ND | 743-SN74CBT3345CDWR | SN74CBT3345CDWR |
| Product Name | Signal Switches, Multiplexers, Decoders | 5V 200MHz SOIC Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC; "20-SOIC | Tape and Reel | |
| Standards and Certifications | RoHS | ||
| Supply Voltage (VS) | 5 volts |