24-Bit Bus Switch, 2-Element CMOS, 200MHz, 56-Pin TSSOP Product overview: SN74CBTLV16211GR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV16211GR
Bus Switch 12 x 1:1 56-TSSOP
Bus Switch 12 x 1:1 56-TSSOP
Bus Switch 12 x 1:1 56-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 082276-SN74CBTLV1621
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: SN74CBTLV16211
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Alternative Parts (Cross-Reference): 74CBTLV16211PA; 74CBTLV16211PA8; 74CBTLV16211PAG8; 74CBTLV16211PAG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC BUS SWITCH 12 X 1:1 56TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74CBTLV16211GR | 296-6500-2-ND | 082276-SN74CBTLV16211GR | SN74CBTLV16211GR |
| Product Name | 200MHz TSSOP Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV16211GR | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 2.3 to 3.6 volts | 2.3 to 3.6 volts | ||
| Bandwidth | 200 MHz | |||
| Min Operating Current | 0.0100 mA |