10-CH 5V CMOS Bus Exchange Switch, 200MHz, TSSOP Product overview: SN74CBT3383CPWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3383CPWR can be used for catalog matching and distributor lookup.
Bus FET Exchange Switch 5 x 2:2 24-TSSOP
Bus FET Exchange Switch 5 x 2:2 24-TSSOP
Bus FET Exchange Switch 5 x 2:2 24-TSSOP
IC BUS FET EXCH SW 5X2:2 24TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74CBT3383CPWR | 296-19226-2-ND | SN74CBT3383CPWR |
| Product Name | 5V 200MHz TSSOP Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | ||
| Supply Voltage (VS) | 5 volts | ||
| Bandwidth | 200 MHz |