The SN74CBT3125C is a quadruple FET bus switch designed for high-speed applications, featuring low ON-state resistance (typical ron of 3 ,Ѷ) and minimal propagation delay. It supports bidirectional data flow and is organized as four 1-bit bus switches, each with separate output-enable inputs. The device includes active undershoot protection for the A and B ports, safeguarding against undershoot events up to -2 V, ensuring reliable operation in various conditions. This bus switch operates within a supply voltage range of 4 V to 5.5 V and is compatible with TTL and 5-V/3.3-V CMOS outputs. It has a low power consumption of 3 µA maximum and supports data I/O signaling levels from 0 to 5 V. The SN74CBT3125C is suitable for both digital and analog applications, including USB interfaces and bus isolation, and is fully specified for partial-power-down operation with Ioff support. The device is available in multiple package options, including SOIC and SSOP, and is rated for an operating temperature range of -40°C to 85°C.
4-Ch FET Bus Switch, 5V, 200MHz, SOIC Product overview: SN74CBT3125CD from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3125CD can be used for catalog matching and distributor lookup.
Bus Switch 1 x 1:1 14-SOIC
IC BUS SWITCH 1 X 1:1 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74CBT3125CD | 296-SN74CBT3125CD-ND | SN74CBT3125CD |
| Product Name | 5V 200MHz SOIC Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | ||
| Supply Voltage (VS) | 5 volts | ||
| Bandwidth | 200 MHz | ||
| Min Operating Current | 0.0030 mA |