24-Ch 24-Bit Bus Exchange Switch, 5.5V, CMOS, TSSOP Product overview: SN74CBT16212CDGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16212CDGG
Bus FET Exchange Switch 12 x 2:2 56-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 135697-SN74CBT16212C
Packaging: Reel - TR
Type: Bus FET Exchange Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC BUS FET EXC SW 12X2:2 56TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74CBT16212CDGGR | 296-19170-2-ND | 135697-SN74CBT16212CDGGR | SN74CBT16212CDGGR |
| Product Name | 5.5V TSSOP Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16212CDGGR | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS |