The SN74CBT3306PW is a dual FET bus switch designed by Texas Instruments, featuring independent line switches that allow for efficient signal routing between two ports. Each switch can be disabled via an output-enable (OE) input, which is high when the switch is disconnected. The device operates within a supply voltage range of 4V to 5.5V and supports TTL-compatible input levels. This bus switch has a low on-state resistance of approximately 5 to 7 ohms, ensuring minimal signal degradation. It is capable of handling continuous channel currents up to 128 mA and has a wide operating temperature range from -40°C to 85°C. The device is available in an 8-pin TSSOP package, making it suitable for space-constrained applications. Engineers may find this product beneficial for applications requiring reliable switching with low power consumption and minimal signal distortion.
2-Bit 2-Channel CMOS Bus Switch, 200MHz, 5.5V, TSSOP Product overview: SN74CBT3306PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 200MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3306PW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 103864-SN74CBT3306PW
Packaging: Tube/Rail
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking
Bus Switch 1 x 1:1 8-TSSOP
IC BUS SWITCH 1 X 1:1 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74CBT3306PW | 103864-SN74CBT3306PW | 296-33872-5-ND | SN74CBT3306PW |
| Product Name | Dual 200MHz 5.5V TSSOP Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3306PW | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 5 volts | 4.5 to 5.5 volts | ||
| Bandwidth | 200 MHz | |||
| Min Operating Current | 0.0030 mA |