Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74CBT3383DWR

Description
Bus FET Exchange Switch 5 x 2:2 24-SOIC
Request a Quote Datasheet
Description
Bus FET Exchange Switch 5 x 2:2 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-14799-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-14799-2-ND
Signal Switches, Multiplexers, Decoders 296-14799-2-ND
Bus FET Exchange Switch 5 x 2:2 24-SOIC

Bus FET Exchange Switch 5 x 2:2 24-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-14799-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-14799-1-ND
Signal Switches, Multiplexers, Decoders 296-14799-1-ND
Bus FET Exchange Switch 5 x 2:2 24-SOIC

Bus FET Exchange Switch 5 x 2:2 24-SOIC

Buy Now Datasheet
Singapore, Singapore
5V 200MHz SOIC Analog Switch and Multiplexer IC
743-SN74CBT3383DWR
5V 200MHz SOIC Analog Switch and Multiplexer IC 743-SN74CBT3383DWR
10-CH 5V CMOS Bus Exchange Switch, 200MHz, SOIC Product overview: SN74CBT3383DWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3383DWR can be used for catalog matching and distributor lookup.

10-CH 5V CMOS Bus Exchange Switch, 200MHz, SOIC Product overview: SN74CBT3383DWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3383DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3383DWR - 1254281-SN74CBT3383DWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3383DWR
1254281-SN74CBT3383DWR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3383DWR 1254281-SN74CBT3383DWR
Manufacturer: Texas Instruments Win Source Part Number: 1254281-SN74CBT3383D WR Series: 74CBT Packaging: Reel - TR Type: Bus FET Exchange Switch Operating Temperature Range: -40°C ~ 85°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74CBT3383 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): 74FST3383SO8; FST3383WM; 74FST3383DWR2; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254281-SN74CBT3383DWR
Series: 74CBT
Packaging: Reel - TR
Type: Bus FET Exchange Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74CBT3383
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): 74FST3383SO8; FST3383WM; 74FST3383DWR2;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3383DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3383DWR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3383DWR
IC BUS FET EXCHG SW 5X2:2 24SOIC

IC BUS FET EXCHG SW 5X2:2 24SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-14799-2-ND 743-SN74CBT3383DWR 1254281-SN74CBT3383DWR SN74CBT3383DWR
Product Name Signal Switches, Multiplexers, Decoders 5V 200MHz SOIC Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3383DWR Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "24-SOIC Tape and Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905690 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type μmax
Number of Pins 10
View Details
16-channel analog multiplexer/demultiplexer - 74HC4067BQ-Q100/GJ - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details