2-Element 10-Input CMOS Bus Switch, 5.5V, 20MHz, TSSOP Product overview: SN74CBTD3384CPWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 20MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 20MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD3384CPWR
Manufacturer: Texas Instruments
Win Source Part Number: 120221-SN74CBTD3384C
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Bus Switch 5 x 1:1 24-TSSOP
Bus Switch 5 x 1:1 24-TSSOP
Bus Switch 5 x 1:1 24-TSSOP
TSSOP-24-4.4mm Signal Switches / Encoders & Decoders / Multiplexers ROHS
IC BUS SWITCH 5 X 1:1 24TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74CBTD3384CPWR | 120221-SN74CBTD3384CPWR | 296-17538-6-ND | SN74CBTD3384CPWR | SN74CBTD3384CPWR |
| Product Name | 5.5V 20MHz TSSOP Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3384CPWR | Signal Switches, Multiplexers, Decoders | Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 volts | 4.5 to 5.5 volts | |||
| Bandwidth | 20 MHz | ||||
| Min Operating Current | 1.5 mA |