20-Ch FET Bus Switch, 5V, 200MHz, 48-SSOP, CMOS Product overview: SN74CBT16210DL from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16210DL can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1254215-SN74CBT16210
Packaging: Tube
Type: Bus Switch
Mounting Style: SMD
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 74CBT16210
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Bus Switch 10 x 1:1 48-SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74CBT16210DL | 1254215-SN74CBT16210DL | 296-6388-5-ND |
| Product Name | 5V 200MHz SSOP Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16210DL | Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS |