Bus Switch 5 x 1:1 24-SOIC
Bus Switch 5 x 1:1 24-SOIC
10-Ch FET Bus Switch, 200MHz, 5.5V, SOIC, CMOS Product overview: SN74CBT3384CDWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5.5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3384CDWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1254287-SN74CBT3384C
Series: 74CBT
Packaging: Reel - TR
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: SN74CBT3384
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): 74FST3384DWR2; 74FST3384DW; FSTU3384WMX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC BUS SWITCH 5 X 1:1 24SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-19230-1-ND | 743-SN74CBT3384CDWR | 1254287-SN74CBT3384CDWR | SN74CBT3384CDWR |
| Product Name | Signal Switches, Multiplexers, Decoders | 200MHz 5.5V SOIC Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3384CDWR | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC; "24-SOIC | Tape and Reel | ||
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 5 volts | 4.5 to 5.5 volts |