Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74CB3T3125PW

Description
Bus Switch 1 x 1:1 14-TSSOP
Request a Quote Datasheet
Description
Bus Switch 1 x 1:1 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-33856-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-33856-5-ND
Signal Switches, Multiplexers, Decoders 296-33856-5-ND
Bus Switch 1 x 1:1 14-TSSOP

Bus Switch 1 x 1:1 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
100MHz 3.6V TSSOP Analog Switch and Multiplexer IC
743-SN74CB3T3125PW
100MHz 3.6V TSSOP Analog Switch and Multiplexer IC 743-SN74CB3T3125PW
4-Bit CMOS Bus Switch IC, 100MHz, 3.6V, TSSOP Product overview: SN74CB3T3125PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 3.6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T3125PW can be used for catalog matching and distributor lookup.

4-Bit CMOS Bus Switch IC, 100MHz, 3.6V, TSSOP Product overview: SN74CB3T3125PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 3.6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T3125PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3125PW - 1254202-SN74CB3T3125PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3125PW
1254202-SN74CB3T3125PW
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3125PW 1254202-SN74CB3T3125PW
Manufacturer: Texas Instruments Win Source Part Number: 1254202-SN74CB3T3125 PW Packaging: Tube Type: Bus Switch Mounting Style: SMD Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: 74CB3T3125 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1254202-SN74CB3T3125PW
Packaging: Tube
Type: Bus Switch
Mounting Style: SMD
Independent Circuits: 4
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: 74CB3T3125
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3125PW - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CB3T3125PW
Logic - Signal Switches, Multiplexers, Decoders SN74CB3T3125PW
IC BUS SWITCH 1 X 1:1 14TSSOP

IC BUS SWITCH 1 X 1:1 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-33856-5-ND 743-SN74CB3T3125PW 1254202-SN74CB3T3125PW SN74CB3T3125PW
Product Name Signal Switches, Multiplexers, Decoders 100MHz 3.6V TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3125PW Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "14-TSSOP Rail/Tube
Standards and Certifications RoHS
Supply Voltage (VS) 2.5 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products