Texas Instruments High-Performance Analog 3.6V TSSOP Analog Switch and Multiplexer IC SN74CB3Q16245DGGR

Description
16-Ch FET Bus Switch, 3.6V, 0.3ns, CMOS, SPST, TSSOP Product overview: SN74CB3Q16245DGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q16245DGG R can be used for catalog matching and distributor lookup.
Request a Quote
Description
16-Ch FET Bus Switch, 3.6V, 0.3ns, CMOS, SPST, TSSOP Product overview: SN74CB3Q16245DGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q16245DGG R can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74CB3Q16245 is a 16-bit FET bus switch designed for low-voltage applications, operating at 2.5 V or 3.3 V. It features high bandwidth with a data path capable of supporting frequencies up to 500 MHz. The device has low ON-state resistance, typically 5 ohms, which minimizes propagation delay and allows for rail-to-rail switching on data I/O ports. It supports bidirectional data flow and has separate output-enable inputs for each 8-bit bus switch, enabling flexible configurations. The SN74CB3Q16245 is characterized by low input/output capacitance, which reduces loading and signal distortion. It is also designed for partial-power-down applications, featuring I_off circuitry that prevents backflow current when powered down. The device is compatible with a wide range of signaling levels from 0 to 5 V and can be driven by TTL or CMOS outputs. It is suitable for various applications, including PCI interfaces, memory interleaving, and bus isolation. The device is available in a 48-TSSOP package and operates within a temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The SN74CB3Q16245 is a 16-bit FET bus switch designed for low-voltage applications, operating at 2.5 V or 3.3 V. It features high bandwidth with a data path capable of supporting frequencies up to 500 MHz. The device has low ON-state resistance, typically 5 ohms, which minimizes propagation delay and allows for rail-to-rail switching on data I/O ports. It supports bidirectional data flow and has separate output-enable inputs for each 8-bit bus switch, enabling flexible configurations. The SN74CB3Q16245 is characterized by low input/output capacitance, which reduces loading and signal distortion. It is also designed for partial-power-down applications, featuring I_off circuitry that prevents backflow current when powered down. The device is compatible with a wide range of signaling levels from 0 to 5 V and can be driven by TTL or CMOS outputs. It is suitable for various applications, including PCI interfaces, memory interleaving, and bus isolation. The device is available in a 48-TSSOP package and operates within a temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.6V TSSOP Analog Switch and Multiplexer IC
743-SN74CB3Q16245DGGR
3.6V TSSOP Analog Switch and Multiplexer IC 743-SN74CB3Q16245DGGR
16-Ch FET Bus Switch, 3.6V, 0.3ns, CMOS, SPST, TSSOP Product overview: SN74CB3Q16245DGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q16245DGG R can be used for catalog matching and distributor lookup.

16-Ch FET Bus Switch, 3.6V, 0.3ns, CMOS, SPST, TSSOP Product overview: SN74CB3Q16245DGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q16245DGGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-19117-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19117-2-ND
Signal Switches, Multiplexers, Decoders 296-19117-2-ND
Bus Switch 8 x 1:1 48-TSSOP

Bus Switch 8 x 1:1 48-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19117-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19117-1-ND
Signal Switches, Multiplexers, Decoders 296-19117-1-ND
Bus Switch 8 x 1:1 48-TSSOP

Bus Switch 8 x 1:1 48-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19117-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19117-6-ND
Signal Switches, Multiplexers, Decoders 296-19117-6-ND
Bus Switch 8 x 1:1 48-TSSOP

Bus Switch 8 x 1:1 48-TSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q16245DGGR - 1254175-SN74CB3Q16245DGGR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q16245DGGR
1254175-SN74CB3Q16245DGGR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q16245DGGR 1254175-SN74CB3Q16245DGGR
Manufacturer: Texas Instruments Win Source Part Number: 1254175-SN74CB3Q1624 5DGGR Packaging: Reel Type: Bus Switch Mounting Style: SMD Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 74CB3Q16245 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1254175-SN74CB3Q16245DGGR
Packaging: Reel
Type: Bus Switch
Mounting Style: SMD
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: 74CB3Q16245
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q16245DGGR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CB3Q16245DGGR
Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q16245DGGR
IC BUS SWITCH 8 X 1:1 48TSSOP

IC BUS SWITCH 8 X 1:1 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74CB3Q16245DGGR 296-19117-2-ND 1254175-SN74CB3Q16245DGGR SN74CB3Q16245DGGR
Product Name 3.6V TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q16245DGGR Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257DGVRE4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
Bilateral switch - 74LVC1G384GS,132 - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 100363PC - Lingto Electronic Limited
Specs
Configuration 2 x 8:1
Operating Temperature 0.0 to 85 C (32 to 185 F)
View Details