Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3245APW SN74CBT3245APW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254250-SN74CBT3245A PW Packaging: Tube Type: Bus Switch Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: 74CBT3245 Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254250-SN74CBT3245A PW Packaging: Tube Type: Bus Switch Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: 74CBT3245 Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3245APW - 1254250-SN74CBT3245APW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3245APW
1254250-SN74CBT3245APW
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3245APW 1254250-SN74CBT3245APW
Manufacturer: Texas Instruments Win Source Part Number: 1254250-SN74CBT3245A PW Packaging: Tube Type: Bus Switch Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: 74CBT3245 Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1254250-SN74CBT3245APW
Packaging: Tube
Type: Bus Switch
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: 74CBT3245
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 5.5V

Buy Now
Singapore, Singapore
5V 200MHz TSSOP Analog Switch and Multiplexer IC
743-SN74CBT3245APW
5V 200MHz TSSOP Analog Switch and Multiplexer IC 743-SN74CBT3245APW
8-Ch FET Bus Switch, 5V, 200MHz, 0.25ns, TSSOP Product overview: SN74CBT3245APW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3245APW can be used for catalog matching and distributor lookup.

8-Ch FET Bus Switch, 5V, 200MHz, 0.25ns, TSSOP Product overview: SN74CBT3245APW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3245APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-33865-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-33865-5-ND
Signal Switches, Multiplexers, Decoders 296-33865-5-ND
Bus Switch 8 x 1:1 20-TSSOP

Bus Switch 8 x 1:1 20-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3245APW - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3245APW
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3245APW
IC BUS SWITCH 8 X 1:1 20TSSOP

IC BUS SWITCH 8 X 1:1 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1254250-SN74CBT3245APW 743-SN74CBT3245APW 296-33865-5-ND SN74CBT3245APW
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3245APW 5V 200MHz TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4 to 5.5 volts 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Standards and Certifications RoHS
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV3257DS-Q10J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1897109 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1377611-74S151PC - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 5.25 volts
Operating Temperature 0.0 to 70 C (32 to 158 F)
Package Type 16-DIP
View Details
2 suppliers