Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3244RGYR SN74CB3Q3244RGYR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254178-SN74CB3Q3244 RGYR Series: 74CB Packaging: Reel - TR Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: SN74CB3Q3244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VQFN (3.5x4.5) Alternative Parts (Cross-Reference): SN74CB3Q3244PWRG4; SN74CB3Q3244DB; 74CB3Q3244DGVRE4; Introduction Date: August 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254178-SN74CB3Q3244 RGYR Series: 74CB Packaging: Reel - TR Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: SN74CB3Q3244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VQFN (3.5x4.5) Alternative Parts (Cross-Reference): SN74CB3Q3244PWRG4; SN74CB3Q3244DB; 74CB3Q3244DGVRE4; Introduction Date: August 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3244RGYR - 1254178-SN74CB3Q3244RGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3244RGYR
1254178-SN74CB3Q3244RGYR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3244RGYR 1254178-SN74CB3Q3244RGYR
Manufacturer: Texas Instruments Win Source Part Number: 1254178-SN74CB3Q3244 RGYR Series: 74CB Packaging: Reel - TR Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: SN74CB3Q3244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VQFN (3.5x4.5) Alternative Parts (Cross-Reference): SN74CB3Q3244PWRG4; SN74CB3Q3244DB; 74CB3Q3244DGVRE4; Introduction Date: August 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254178-SN74CB3Q3244RGYR
Series: 74CB
Packaging: Reel - TR
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 20-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: SN74CB3Q3244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-VQFN (3.5x4.5)
Alternative Parts (Cross-Reference): SN74CB3Q3244PWRG4; SN74CB3Q3244DB; 74CB3Q3244DGVRE4;
Introduction Date: August 11, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19127-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19127-6-ND
Signal Switches, Multiplexers, Decoders 296-19127-6-ND
Bus Switch 4 x 1:1 20-VQFN (3.5x4.5)

Bus Switch 4 x 1:1 20-VQFN (3.5x4.5)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19127-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19127-1-ND
Signal Switches, Multiplexers, Decoders 296-19127-1-ND
Bus Switch 4 x 1:1 20-VQFN (3.5x4.5)

Bus Switch 4 x 1:1 20-VQFN (3.5x4.5)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19127-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19127-2-ND
Signal Switches, Multiplexers, Decoders 296-19127-2-ND
Bus Switch 4 x 1:1 20-VQFN (3.5x4.5)

Bus Switch 4 x 1:1 20-VQFN (3.5x4.5)

Buy Now Datasheet
Singapore, Singapore
8-bit 3.6V VQFN Analog Switch and Multiplexer IC
743-SN74CB3Q3244RGYR
8-bit 3.6V VQFN Analog Switch and Multiplexer IC 743-SN74CB3Q3244RGYR
2-Element 8-Bit Bus Switch, CMOS, 3.6V, VQFN EP Product overview: SN74CB3Q3244RGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 3.6V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3244RGYR can be used for catalog matching and distributor lookup.

2-Element 8-Bit Bus Switch, CMOS, 3.6V, VQFN EP Product overview: SN74CB3Q3244RGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 3.6V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3244RGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3244RGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CB3Q3244RGYR
Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q3244RGYR
IC BUS SWITCH 4 X 1:1 20VQFN

IC BUS SWITCH 4 X 1:1 20VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1254178-SN74CB3Q3244RGYR 296-19127-6-ND 743-SN74CB3Q3244RGYR SN74CB3Q3244RGYR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3244RGYR Signal Switches, Multiplexers, Decoders 8-bit 3.6V VQFN Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 20-VFQFN Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 C (-40 F)
View Details
SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBTLV16292GRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SPDT (2 x 12 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 1727-74CBTLV1G125GW-Q1HTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT; TSSOP; 5-TSSOP, SC-70-5, SOT-353
Number of Pins 5
View Details
Logic - Signal Switches, Multiplexers, Decoders - 5962-8860601EA - Lingto Electronic Limited
Specs
Configuration 1 x 3:8
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details