The SN74CB3Q16211 is a 24-bit FET bus switch designed for low-voltage applications, operating at 2.5 V to 3.3 V. It features a high-bandwidth data path capable of handling frequencies up to 500 MHz and offers rail-to-rail switching on data I/O ports, supporting signaling levels from 0 V to 5 V. The device has a low ON-state resistance of approximately 5 Ω, which minimizes propagation delay and signal distortion due to low input/output capacitance of about 4 pF. This bus switch is organized as two 12-bit switches with separate output-enable inputs, allowing for flexible configurations. It supports bidirectional data flow and is suitable for partial-power-down applications, preventing backflow current when powered down. The device is also characterized by low power consumption, with a typical supply current of 1 mA. The SN74CB3Q16211 is ideal for various applications, including AV receivers, Blu-ray players, embedded PCs, and portable audio docks. It is available in multiple package types, including a 56-pin BGA MICROSTAR JUNIOR, making it versatile for different design requirements.
Bus Switch 12 x 1:1 56-BGA Microstar Junior (7x4.5)
Manufacturer: Texas Instruments
Win Source Part Number: 141485-SN74CB3Q16211
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
24-Ch 1:1 Analog Switch, 500MHz, 3.6V, CMOS, VFBGA Product overview: SN74CB3Q16211ZQLR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q16211ZQL
IC BUS SWITCH 12 X 1:1 56BGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-22016-2-ND | 141485-SN74CB3Q16211ZQLR | 743-SN74CB3Q16211ZQLR | SN74CB3Q16211ZQLR |
| Product Name | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q16211ZQLR | 500MHz 3.6V Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 56-VFBGA | 56-BGA MICROSTAR JUNIOR (7.0x4.5) | Tape and Reel | |
| Number of Pins | 56 | |||
| Supply Voltage (VS) | 2.3 to 3.6 volts | 2.3 to 3.6 volts |