Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3306CD SN74CBT3306CD

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254271-SN74CBT3306C D Packaging: Tube Type: Bus Switch Mounting Style: SMD Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: 74CBT3306 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254271-SN74CBT3306C D Packaging: Tube Type: Bus Switch Mounting Style: SMD Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: 74CBT3306 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3306CD - 1254271-SN74CBT3306CD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3306CD
1254271-SN74CBT3306CD
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3306CD 1254271-SN74CBT3306CD
Manufacturer: Texas Instruments Win Source Part Number: 1254271-SN74CBT3306C D Packaging: Tube Type: Bus Switch Mounting Style: SMD Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: 74CBT3306 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1254271-SN74CBT3306CD
Packaging: Tube
Type: Bus Switch
Mounting Style: SMD
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: 74CBT3306
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
5V 200MHz SOIC Analog Switch and Multiplexer IC
743-SN74CBT3306CD
5V 200MHz SOIC Analog Switch and Multiplexer IC 743-SN74CBT3306CD
2-Ch FET Bus Switch, 5V, 200MHz, 2b, SOIC Product overview: SN74CBT3306CD from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3306CD can be used for catalog matching and distributor lookup.

2-Ch FET Bus Switch, 5V, 200MHz, 2b, SOIC Product overview: SN74CBT3306CD from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3306CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-33871-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-33871-5-ND
Signal Switches, Multiplexers, Decoders 296-33871-5-ND
Bus Switch 1 x 1:1 8-SOIC

Bus Switch 1 x 1:1 8-SOIC

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3306CD - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3306CD
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3306CD
IC BUS SWITCH 1 X 1:1 8SOIC

IC BUS SWITCH 1 X 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1254271-SN74CBT3306CD 743-SN74CBT3306CD 296-33871-5-ND SN74CBT3306CD
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3306CD 5V 200MHz SOIC Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Standards and Certifications RoHS
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 216302 - RS Components, Ltd.
Specs
Package Type UQFN
Number of Pins 10
View Details
16-bit 5V 64mA Analog Switch and Multiplexer IC - 743-74CBT16244DGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 0.0030 mA
View Details
2 suppliers