Texas Instruments High-Performance Analog 100MHz 3.6V SSOP Analog Switch and Multiplexer IC SN74CB3T3306DCTR

Description
2-Ch CMOS Bus Switch, 100MHz BW, 2.3-3.6V, SSOP Product overview: SN74CB3T3306DCTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.6V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 3.6V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T3306DCTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch CMOS Bus Switch, 100MHz BW, 2.3-3.6V, SSOP Product overview: SN74CB3T3306DCTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.6V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 3.6V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T3306DCTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100MHz 3.6V SSOP Analog Switch and Multiplexer IC
743-SN74CB3T3306DCTR
100MHz 3.6V SSOP Analog Switch and Multiplexer IC 743-SN74CB3T3306DCTR
2-Ch CMOS Bus Switch, 100MHz BW, 2.3-3.6V, SSOP Product overview: SN74CB3T3306DCTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.6V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 3.6V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T3306DCTR can be used for catalog matching and distributor lookup.

2-Ch CMOS Bus Switch, 100MHz BW, 2.3-3.6V, SSOP Product overview: SN74CB3T3306DCTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.6V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 3.6V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T3306DCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3306DCTR - 029989-SN74CB3T3306DCTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3306DCTR
029989-SN74CB3T3306DCTR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3306DCTR 029989-SN74CB3T3306DCTR
Manufacturer: Texas Instruments Win Source Part Number: 029989-SN74CB3T3306D CTR Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Supply Voltage - Operating: 2.3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029989-SN74CB3T3306DCTR
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SM8
Supply Voltage - Operating: 2.3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-15553-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-15553-1-ND
Signal Switches, Multiplexers, Decoders 296-15553-1-ND
Bus Switch 1 x 1:1 SM8

Bus Switch 1 x 1:1 SM8

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-15553-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-15553-6-ND
Signal Switches, Multiplexers, Decoders 296-15553-6-ND
Bus Switch 1 x 1:1 SM8

Bus Switch 1 x 1:1 SM8

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-15553-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-15553-2-ND
Signal Switches, Multiplexers, Decoders 296-15553-2-ND
Bus Switch 1 x 1:1 SM8

Bus Switch 1 x 1:1 SM8

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3306DCTR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CB3T3306DCTR
Logic - Signal Switches, Multiplexers, Decoders SN74CB3T3306DCTR
IC BUS SWITCH 1 X 1:1 SM8

IC BUS SWITCH 1 X 1:1 SM8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74CB3T3306DCTR 029989-SN74CB3T3306DCTR 296-15553-1-ND SN74CB3T3306DCTR
Product Name 100MHz 3.6V SSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3306DCTR Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Logic - Signal Switches, Multiplexers, Decoders - 100364QI - Lingto Electronic Limited
Specs
Configuration 1 x 16:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1916897P - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 16
View Details