The SN74CBT3126 is a quadruple FET bus switch designed for high-speed data transmission with a low on-state resistance of approximately 5 Ω. It features independent line switches that can be controlled via individual output-enable (OE) inputs, allowing for flexible signal routing. The device operates within a supply voltage range of 4 V to 5.5 V and is compatible with TTL input levels. It has a wide operating temperature range of -40°C to 85°C, making it suitable for various applications. The device also exhibits latch-up performance exceeding 250 mA per JESD 17, ensuring reliability in demanding environments. The SN74CBT3126 is available in multiple package options, including the 16-pin SSOP (DBQR), which is ideal for space-constrained designs.
Bus Switch 1 x 1:1 16-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 006681-SN74CBT3126DB
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
4-Ch FET Bus Switch, 200MHz, 5V, SPST, 16-SSOP Product overview: SN74CBT3126DBQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3126DBQR can be used for catalog matching and distributor lookup.
IC BUS SWITCH 1 X 1:1 16SSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-6417-2-ND | 006681-SN74CBT3126DBQR | 743-SN74CBT3126DBQR | SN74CBT3126DBQR |
| Product Name | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3126DBQR | 200MHz 5V SSOP Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SSOP; "16-SSOP | SSOP; SOP; 16-SSOP | Tape and Reel | |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | ||
| Standards and Certifications | RoHS |