Texas Instruments High-Performance Analog 5V 20MHz SOIC Analog Switch and Multiplexer IC SN74CBTD3861DW

Description
10-Ch FET Bus Switch, 5V, 20MHz, SOIC, SPST Product overview: SN74CBTD3861DW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 20MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD3861DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10-Ch FET Bus Switch, 5V, 20MHz, SOIC, SPST Product overview: SN74CBTD3861DW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 20MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD3861DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 20MHz SOIC Analog Switch and Multiplexer IC
743-SN74CBTD3861DW
5V 20MHz SOIC Analog Switch and Multiplexer IC 743-SN74CBTD3861DW
10-Ch FET Bus Switch, 5V, 20MHz, SOIC, SPST Product overview: SN74CBTD3861DW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 20MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD3861DW can be used for catalog matching and distributor lookup.

10-Ch FET Bus Switch, 5V, 20MHz, SOIC, SPST Product overview: SN74CBTD3861DW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 20MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD3861DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3861DW - 1254309-SN74CBTD3861DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3861DW
1254309-SN74CBTD3861DW
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3861DW 1254309-SN74CBTD3861DW
Manufacturer: Texas Instruments Win Source Part Number: 1254309-SN74CBTD3861 DW Packaging: Tube Type: Bus Switch Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: 74CBTD3861 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1254309-SN74CBTD3861DW
Packaging: Tube
Type: Bus Switch
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: 74CBTD3861
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Signal Switches, Multiplexers, Decoders - 296-6486-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-6486-5-ND
Signal Switches, Multiplexers, Decoders 296-6486-5-ND
Bus Switch 10 x 1:1 24-SOIC

Bus Switch 10 x 1:1 24-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74CBTD3861DW 1254309-SN74CBTD3861DW 296-6486-5-ND
Product Name 5V 20MHz SOIC Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3861DW Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts 4.5 to 5.5 volts
Bandwidth 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT151SCX - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Signal Switches, Multiplexers, Decoders - 1727-4520-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Number of Pins 6
View Details
2 suppliers