Manufacturer: Texas Instruments
Win Source Part Number: 765271-SN74CB3Q3345D
Series: 74CB
Packaging: Reel package
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74CB3Q3345
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TVSOP
Alternative Parts (Cross-Reference): 74CBTLV3245PG8; 74CBTLV3245PY; 74CBTLV3245PG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Bus Switch 8 x 1:1 20-TVSOP
Bus Switch 8 x 1:1 20-TVSOP
Bus Switch 8 x 1:1 20-TVSOP
8-Ch 500MHz FET Bus Switch, 3.3V, SPST, CMOS, TFSOP Product overview: SN74CB3Q3345DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3345DGVR
IC BUS SWITCH 8 X 1:1 20TVSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 765271-SN74CB3Q3345DGVR | 296-19140-2-ND | 743-SN74CB3Q3345DGVR | SN74CB3Q3345DGVR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3345DGVR | Signal Switches, Multiplexers, Decoders | 500MHz 3.3V Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2.3 to 3.6 volts | 2.3 to 3.6 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | "20-TFSOP | Tape and Reel | ||
| Standards and Certifications | RoHS |