Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74CBT16212ADL

Description
Bus FET Exchange Switch 12 x 2:2 56-SSOP
Request a Quote Datasheet
Description
Bus FET Exchange Switch 12 x 2:2 56-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SN74CBT16212ADL-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SN74CBT16212ADL-ND
Signal Switches, Multiplexers, Decoders SN74CBT16212ADL-ND
Bus FET Exchange Switch 12 x 2:2 56-SSOP

Bus FET Exchange Switch 12 x 2:2 56-SSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16212ADL - 1254221-SN74CBT16212ADL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16212ADL
1254221-SN74CBT16212ADL
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16212ADL 1254221-SN74CBT16212ADL
Manufacturer: Texas Instruments Win Source Part Number: 1254221-SN74CBT16212 ADL Packaging: Tube Type: Bus FET Exchange Switch Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-BSSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74CBT16212 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1254221-SN74CBT16212ADL
Packaging: Tube
Type: Bus FET Exchange Switch
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 74CBT16212
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
5.5V SSOP Analog Switch and Multiplexer IC
743-SN74CBT16212ADL
5.5V SSOP Analog Switch and Multiplexer IC 743-SN74CBT16212ADL
24-Ch Bus Exchange Switch IC, 5.5V, CMOS, SSOP Product overview: SN74CBT16212ADL from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16212ADL can be used for catalog matching and distributor lookup.

24-Ch Bus Exchange Switch IC, 5.5V, CMOS, SSOP Product overview: SN74CBT16212ADL from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16212ADL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT16212ADL-ND 1254221-SN74CBT16212ADL 743-SN74CBT16212ADL
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16212ADL 5.5V SSOP Analog Switch and Multiplexer IC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data