Texas Instruments High-Performance Analog 5V 200MHz TSSOP Analog Switch and Multiplexer IC SN74CBT16211CDGGR

Description
24-Ch 5V FET Bus Switch, 200MHz, 0.25ns, TSSOP Product overview: SN74CBT16211CDGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16211CDGG R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24-Ch 5V FET Bus Switch, 200MHz, 0.25ns, TSSOP Product overview: SN74CBT16211CDGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16211CDGG R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 200MHz TSSOP Analog Switch and Multiplexer IC
743-SN74CBT16211CDGGR
5V 200MHz TSSOP Analog Switch and Multiplexer IC 743-SN74CBT16211CDGGR
24-Ch 5V FET Bus Switch, 200MHz, 0.25ns, TSSOP Product overview: SN74CBT16211CDGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16211CDGG R can be used for catalog matching and distributor lookup.

24-Ch 5V FET Bus Switch, 200MHz, 0.25ns, TSSOP Product overview: SN74CBT16211CDGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16211CDGGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-19167-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19167-6-ND
Signal Switches, Multiplexers, Decoders 296-19167-6-ND
Bus Switch 12 x 1:1 56-TSSOP

Bus Switch 12 x 1:1 56-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19167-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19167-2-ND
Signal Switches, Multiplexers, Decoders 296-19167-2-ND
Bus Switch 12 x 1:1 56-TSSOP

Bus Switch 12 x 1:1 56-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19167-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19167-1-ND
Signal Switches, Multiplexers, Decoders 296-19167-1-ND
Bus Switch 12 x 1:1 56-TSSOP

Bus Switch 12 x 1:1 56-TSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16211CDGGR - 1254220-SN74CBT16211CDGGR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16211CDGGR
1254220-SN74CBT16211CDGGR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16211CDGGR 1254220-SN74CBT16211CDGGR
Manufacturer: Texas Instruments Win Source Part Number: 1254220-SN74CBT16211 CDGGR Series: 74CBT Packaging: Reel - TR Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: SN74CBT16211 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): FSTUD16211MTD; FSTUD16211MTDX; FSTUD16211MTD_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254220-SN74CBT16211CDGGR
Series: 74CBT
Packaging: Reel - TR
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: SN74CBT16211
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): FSTUD16211MTD; FSTUD16211MTDX; FSTUD16211MTD_NL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16211CDGGR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT16211CDGGR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT16211CDGGR
IC BUS SWITCH 12 X 1:1 56TSSOP

IC BUS SWITCH 12 X 1:1 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74CBT16211CDGGR 296-19167-6-ND 1254220-SN74CBT16211CDGGR SN74CBT16211CDGGR
Product Name 5V 200MHz TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16211CDGGR Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts 4.5 to 5.5 volts
Bandwidth 200 MHz
Min Operating Current 0.0030 mA
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Multiplexer & Demultiplexer ICs - 1898616 - RS Components, Ltd.
Specs
Configuration Single SPDT
Number of Pins 8
View Details
10-bit bus switch with 5-bit output enables - 74CBTLV3384BQ,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers