Texas Instruments High-Performance Analog 500MHz 3.3V SSOP Analog Switch and Multiplexer IC SN74CB3Q16210DLR

Description
20-Ch FET Bus Switch, 500MHz, 3.3V, CMOS, SSOP Product overview: SN74CB3Q16210DLR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, 3.3V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q16210DLR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20-Ch FET Bus Switch, 500MHz, 3.3V, CMOS, SSOP Product overview: SN74CB3Q16210DLR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, 3.3V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q16210DLR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500MHz 3.3V SSOP Analog Switch and Multiplexer IC
743-SN74CB3Q16210DLR
500MHz 3.3V SSOP Analog Switch and Multiplexer IC 743-SN74CB3Q16210DLR
20-Ch FET Bus Switch, 500MHz, 3.3V, CMOS, SSOP Product overview: SN74CB3Q16210DLR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, 3.3V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q16210DLR can be used for catalog matching and distributor lookup.

20-Ch FET Bus Switch, 500MHz, 3.3V, CMOS, SSOP Product overview: SN74CB3Q16210DLR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, 3.3V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q16210DLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-SN74CB3Q16210DLRTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN74CB3Q16210DLRTR-ND
Signal Switches, Multiplexers, Decoders 296-SN74CB3Q16210DLRTR-ND
Bus Switch 10 x 1:1 48-SSOP

Bus Switch 10 x 1:1 48-SSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q16210DLR - 765269-SN74CB3Q16210DLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q16210DLR
765269-SN74CB3Q16210DLR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q16210DLR 765269-SN74CB3Q16210DLR
Manufacturer: Texas Instruments Win Source Part Number: 765269-SN74CB3Q16210 DLR Series: 74CB Packaging: Reel package Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: SN74CB3Q16210 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 74CBTLV16210PV; 74CBTLV16210PVG8; 74CBTLV16210PV8; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765269-SN74CB3Q16210DLR
Series: 74CB
Packaging: Reel package
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: SN74CB3Q16210
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): 74CBTLV16210PV; 74CBTLV16210PVG8; 74CBTLV16210PV8;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q16210DLR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CB3Q16210DLR
Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q16210DLR
IC BUS SWITCH 10 X 1:1 48SSOP

IC BUS SWITCH 10 X 1:1 48SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74CB3Q16210DLR 296-SN74CB3Q16210DLRTR-ND 765269-SN74CB3Q16210DLR SN74CB3Q16210DLR
Product Name 500MHz 3.3V SSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q16210DLR Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Bandwidth 500 MHz
Min Operating Current 1 mA
Unlock Full Specs
to access all available technical data