10-Ch FET Bus Switch, 200MHz, 5V, CMOS, SPST, TFSOP Product overview: SN74CBT3384CDGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3384CDGVR
Bus Switch 5 x 1:1 24-TVSOP
Bus Switch 5 x 1:1 24-TVSOP
IC BUS SWITCH 5 X 1:1 24TVSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74CBT3384CDGVR | 296-SN74CBT3384CDGVRCT-ND | SN74CBT3384CDGVR |
| Product Name | 200MHz 5V Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | ||
| Supply Voltage (VS) | 5 volts | ||
| Bandwidth | 200 MHz | ||
| Min Operating Current | 0.0030 mA |