Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3125DR SN74CBT3125DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 030011-SN74CBT3125DR Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 030011-SN74CBT3125DR Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3125DR - 030011-SN74CBT3125DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3125DR
030011-SN74CBT3125DR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3125DR 030011-SN74CBT3125DR
Manufacturer: Texas Instruments Win Source Part Number: 030011-SN74CBT3125DR Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030011-SN74CBT3125DR
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V 200MHz SOIC Analog Switch and Multiplexer IC
743-SN74CBT3125DR
5V 200MHz SOIC Analog Switch and Multiplexer IC 743-SN74CBT3125DR
4-Ch FET Bus Switch, 5V, 200MHz, SOIC Product overview: SN74CBT3125DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3125DR can be used for catalog matching and distributor lookup.

4-Ch FET Bus Switch, 5V, 200MHz, SOIC Product overview: SN74CBT3125DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3125DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-1165-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-1165-1-ND
Signal Switches, Multiplexers, Decoders 296-1165-1-ND
Bus Switch 1 x 1:1 14-SOIC

Bus Switch 1 x 1:1 14-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-1165-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-1165-2-ND
Signal Switches, Multiplexers, Decoders 296-1165-2-ND
Bus Switch 1 x 1:1 14-SOIC

Bus Switch 1 x 1:1 14-SOIC

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3125DR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3125DR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3125DR
IC BUS SWITCH 1 X 1:1 14SOIC

IC BUS SWITCH 1 X 1:1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 030011-SN74CBT3125DR 743-SN74CBT3125DR 296-1165-1-ND SN74CBT3125DR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3125DR 5V 200MHz SOIC Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 14-SOIC Tape and Reel SOIC; "14-SOIC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switch and Multiplexer IC - 743-74LVC1G157GW - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 1.65 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257DGVRE4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
 - 5043/BEA - Rochester Electronics
Specs
Logic Family CMOS
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 5229571P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details