Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74CBTLV3245ADGVR

Description
Bus Switch 8 x 1:1 20-TVSOP
Request a Quote Datasheet
Description
Bus Switch 8 x 1:1 20-TVSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-9120-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9120-1-ND
Signal Switches, Multiplexers, Decoders 296-9120-1-ND
Bus Switch 8 x 1:1 20-TVSOP

Bus Switch 8 x 1:1 20-TVSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-9120-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9120-2-ND
Signal Switches, Multiplexers, Decoders 296-9120-2-ND
Bus Switch 8 x 1:1 20-TVSOP

Bus Switch 8 x 1:1 20-TVSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3245ADGVR - 030053-SN74CBTLV3245ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3245ADGVR
030053-SN74CBTLV3245ADGVR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3245ADGVR 030053-SN74CBTLV3245ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 030053-SN74CBTLV3245 ADGVR Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TVSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030053-SN74CBTLV3245ADGVR
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TVSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 200MHz 3.3V Analog Switch and Multiplexer IC
743-SN74CBTLV3245ADGVR
8-bit 200MHz 3.3V Analog Switch and Multiplexer IC 743-SN74CBTLV3245ADGVR
8-Bit CMOS Bus Switch, 200MHz, 3.3V, SPST, TFSOP Product overview: SN74CBTLV3245ADGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 200MHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 200MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV3245ADG VR can be used for catalog matching and distributor lookup.

8-Bit CMOS Bus Switch, 200MHz, 3.3V, SPST, TFSOP Product overview: SN74CBTLV3245ADGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 200MHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 200MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV3245ADGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3245ADGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBTLV3245ADGVR
Logic - Signal Switches, Multiplexers, Decoders SN74CBTLV3245ADGVR
IC BUS SWITCH 8 X 1:1 20TVSOP

IC BUS SWITCH 8 X 1:1 20TVSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-9120-1-ND 030053-SN74CBTLV3245ADGVR 743-SN74CBTLV3245ADGVR SN74CBTLV3245ADGVR
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3245ADGVR 8-bit 200MHz 3.3V Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type "20-TFSOP SOP; 20-TVSOP Tape and Reel
Supply Voltage (VS) 2.3 to 3.6 volts 3.3 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data