Quadruple Bilateral Analog Switch 14-SSOP -40 to 85
4 Circuit IC Switch 1:1 75Ohm 14-SSOP
4 Circuit IC Switch 1:1 75Ohm 14-SSOP
4 Circuit IC Switch 1:1 75Ohm 14-SSOP
5-V, 1:1 (SPST), 4-channel general-purpose analog switch 14-SSOP -40 to 85 Product overview: SN74AHC4066DBR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74AHC4066DBR can be used for catalog matching and distributor lookup.
IC SWITCH QUAD 1X1 14SSOP
4 Circuit IC Switch 1:1 75Ohm 14-SSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74AHC4066DBR | 296-SN74AHC4066DBRTR-ND | 747-SN74AHC4066DBR | SN74AHC4066DBR | SN74AHC4066DBR |
| Product Name | SN74AHC4066 Quadruple Bilateral Analog Switch | Analog Switches, Multiplexers, Demultiplexers | Quad SSOP Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Switch Type | 4 X SPST (NO) | ||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Ron | 21 ohms | 75 ohms | 2 ohms | 75 ohms | |
| Min Operating Current | 0.0200 mA | 0.0200 mA |