Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74CBTLV1G125DCKR

Description
Bus Switch 1 x 1:1 SC-70-5
Request a Quote Datasheet
Description
Bus Switch 1 x 1:1 SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-9110-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9110-2-ND
Signal Switches, Multiplexers, Decoders 296-9110-2-ND
Bus Switch 1 x 1:1 SC-70-5

Bus Switch 1 x 1:1 SC-70-5

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-9110-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9110-6-ND
Signal Switches, Multiplexers, Decoders 296-9110-6-ND
Bus Switch 1 x 1:1 SC-70-5

Bus Switch 1 x 1:1 SC-70-5

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-9110-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9110-1-ND
Signal Switches, Multiplexers, Decoders 296-9110-1-ND
Bus Switch 1 x 1:1 SC-70-5

Bus Switch 1 x 1:1 SC-70-5

Buy Now Datasheet
Singapore, Singapore
3.3V Analog Switch and Multiplexer IC
743-SN74CBTLV1G125DCKR
3.3V Analog Switch and Multiplexer IC 743-SN74CBTLV1G125DCKR
1-Ch FET Bus Switch, 3.3V, SPST, CMOS, SC-88 Product overview: SN74CBTLV1G125DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV1G125DC KR can be used for catalog matching and distributor lookup.

1-Ch FET Bus Switch, 3.3V, SPST, CMOS, SC-88 Product overview: SN74CBTLV1G125DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV1G125DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV1G125DCKR - 030048-SN74CBTLV1G125DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV1G125DCKR
030048-SN74CBTLV1G125DCKR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV1G125DCKR 030048-SN74CBTLV1G125DCKR
Manufacturer: Texas Instruments Win Source Part Number: 030048-SN74CBTLV1G12 5DCKR Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74CBTLV1G125 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.3 V to 3.6 V Alternative Parts (Cross-Reference): 74CBTLV1G125GW; 74CBTLV1G125GW,125; 74CBTLV1G125DBVRG4; Introduction Date: July 01, 2011 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030048-SN74CBTLV1G125DCKR
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74CBTLV1G125
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.3 V to 3.6 V
Alternative Parts (Cross-Reference): 74CBTLV1G125GW; 74CBTLV1G125GW,125; 74CBTLV1G125DBVRG4;
Introduction Date: July 01, 2011
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV1G125DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBTLV1G125DCKR
Logic - Signal Switches, Multiplexers, Decoders SN74CBTLV1G125DCKR
IC BUS SWITCH 1 X 1:1 SC70-5

IC BUS SWITCH 1 X 1:1 SC70-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-9110-2-ND 743-SN74CBTLV1G125DCKR 030048-SN74CBTLV1G125DCKR SN74CBTLV1G125DCKR
Product Name Signal Switches, Multiplexers, Decoders 3.3V Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV1G125DCKR Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT; TSSOP; 5-TSSOP, SC-70-5, SOT-353 Tape and Reel SC-70; SC-70-5
Number of Pins 5
Unlock Full Specs
to access all available technical data