Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3244PW SN74CB3Q3244PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 065396-SN74CB3Q3244P W Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: SN74CB3Q3244 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Alternative Parts (Cross-Reference): 74CBTLV3244PG8; 74CBTLV3244PGG; 74CBTLV3244PG; 74CBTLV3244PGG8; 74CBTLV3244PGG8; SN74CB3Q3244PWR; 74CBTLVD3244PW; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 065396-SN74CB3Q3244P W Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: SN74CB3Q3244 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Alternative Parts (Cross-Reference): 74CBTLV3244PG8; 74CBTLV3244PGG; 74CBTLV3244PG; 74CBTLV3244PGG8; 74CBTLV3244PGG8; SN74CB3Q3244PWR; 74CBTLVD3244PW; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3244PW - 065396-SN74CB3Q3244PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3244PW
065396-SN74CB3Q3244PW
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3244PW 065396-SN74CB3Q3244PW
Manufacturer: Texas Instruments Win Source Part Number: 065396-SN74CB3Q3244P W Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: SN74CB3Q3244 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Alternative Parts (Cross-Reference): 74CBTLV3244PG8; 74CBTLV3244PGG; 74CBTLV3244PG; 74CBTLV3244PGG8; 74CBTLV3244PGG8; SN74CB3Q3244PWR; 74CBTLVD3244PW; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065396-SN74CB3Q3244PW
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: SN74CB3Q3244
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Alternative Parts (Cross-Reference): 74CBTLV3244PG8; 74CBTLV3244PGG; 74CBTLV3244PG; 74CBTLV3244PGG8; 74CBTLV3244PGG8; SN74CB3Q3244PWR; 74CBTLVD3244PW;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V TSSOP Analog Switch and Multiplexer IC
743-SN74CB3Q3244PW
3.3V TSSOP Analog Switch and Multiplexer IC 743-SN74CB3Q3244PW
8-Ch FET Bus Switch, 3.3V, 0.2ns, 20-TSSOP Product overview: SN74CB3Q3244PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3244PW can be used for catalog matching and distributor lookup.

8-Ch FET Bus Switch, 3.3V, 0.2ns, 20-TSSOP Product overview: SN74CB3Q3244PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3244PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-33851-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-33851-5-ND
Signal Switches, Multiplexers, Decoders 296-33851-5-ND
Bus Switch 4 x 1:1 20-TSSOP

Bus Switch 4 x 1:1 20-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3244PW - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CB3Q3244PW
Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q3244PW
IC BUS SWITCH 4 X 1:1 20TSSOP

IC BUS SWITCH 4 X 1:1 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 065396-SN74CB3Q3244PW 743-SN74CB3Q3244PW 296-33851-5-ND SN74CB3Q3244PW
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3244PW 3.3V TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 100371QC - Lingto Electronic Limited
Specs
Configuration 3 x 4:1
Operating Temperature 0.0 to 85 C (32 to 185 F)
View Details
Signal Switches, Multiplexers, Decoders - 1727-1456-6-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
4 suppliers
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details