Texas Instruments High-Performance Analog Analog Switches, Multiplexers, Demultiplexers SN74AUC1G66YEAR

Description
1 Circuit IC Switch 1:1 15Ohm 5-DSBGA (1.4x0.9)
Request a Quote Datasheet
Description
1 Circuit IC Switch 1:1 15Ohm 5-DSBGA (1.4x0.9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 296-15429-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-15429-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-15429-2-ND
1 Circuit IC Switch 1:1 15Ohm 5-DSBGA (1.4x0.9)

1 Circuit IC Switch 1:1 15Ohm 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-SN74AUC1G66YEAR
Analog Switch and Multiplexer IC 747-SN74AUC1G66YEAR
1-CHANNEL, SGL POLE SGL THROW SWITCH, BGA5, DSBGA-5 Product overview: SN74AUC1G66YEAR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74AUC1G66YEAR can be used for catalog matching and distributor lookup.

1-CHANNEL, SGL POLE SGL THROW SWITCH, BGA5, DSBGA-5 Product overview: SN74AUC1G66YEAR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74AUC1G66YEAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74AUC1G66YEAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74AUC1G66YEAR
Analog Switches, Multiplexers, Demultiplexers SN74AUC1G66YEAR
1 Circuit IC Switch 1:1 15Ohm 5-DSBGA (1.4x0.9)

1 Circuit IC Switch 1:1 15Ohm 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC1G66YEAR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74AUC1G66YEAR
Interface - Analog Switches, Multiplexers, Demultiplexers SN74AUC1G66YEAR
IC SWITCH 1X1 5DSBGA

IC SWITCH 1X1 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-15429-2-ND 747-SN74AUC1G66YEAR SN74AUC1G66YEAR SN74AUC1G66YEAR
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 0.8000 to 2.7 volts
Ron 15 ohms 15 ohms
Bandwidth 500 MHz 50 MHz 500 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switch and Multiplexer IC - 743-74HC154DB,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 24
View Details
4 suppliers
Multiplexer & Demultiplexer ICs - 1921192 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74AC253SJ - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - 74CB3Q3253DBQRG4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers