Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74CB3Q16211DGVR

Description
Bus Switch 12 x 1:1 56-TVSOP
Request a Quote Datasheet
Description
Bus Switch 12 x 1:1 56-TVSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-17628-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-17628-2-ND
Signal Switches, Multiplexers, Decoders 296-17628-2-ND
Bus Switch 12 x 1:1 56-TVSOP

Bus Switch 12 x 1:1 56-TVSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-17628-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-17628-6-ND
Signal Switches, Multiplexers, Decoders 296-17628-6-ND
Bus Switch 12 x 1:1 56-TVSOP

Bus Switch 12 x 1:1 56-TVSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-17628-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-17628-1-ND
Signal Switches, Multiplexers, Decoders 296-17628-1-ND
Bus Switch 12 x 1:1 56-TVSOP

Bus Switch 12 x 1:1 56-TVSOP

Buy Now Datasheet
Singapore, Singapore
500MHz 3.3V Analog Switch and Multiplexer IC
743-SN74CB3Q16211DGVR
500MHz 3.3V Analog Switch and Multiplexer IC 743-SN74CB3Q16211DGVR
24-Ch FET Bus Switch, 500MHz, 3.3V, SPST, CMOS, TFSOP Product overview: SN74CB3Q16211DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q16211DGV R can be used for catalog matching and distributor lookup.

24-Ch FET Bus Switch, 500MHz, 3.3V, SPST, CMOS, TFSOP Product overview: SN74CB3Q16211DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q16211DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q16211DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CB3Q16211DGVR
Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q16211DGVR
IC BUS SWITCH 12 X 1:1 56TVSOP

IC BUS SWITCH 12 X 1:1 56TVSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-17628-2-ND 743-SN74CB3Q16211DGVR SN74CB3Q16211DGVR
Product Name Signal Switches, Multiplexers, Decoders 500MHz 3.3V Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP Tape and Reel
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1727-74AHCT1G66GW-Q100HCT-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 4.5 to 5.5 volts
View Details
3 suppliers
Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Analog Switch and Multiplexer IC - 743-74LVC1G139DCTTG4 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 1.65 volts
Operating Temperature -40 C (-40 F)
Package Type Reel package
View Details
2 suppliers