Texas Instruments High-Performance Analog 5V 200MHz SSOP Analog Switch and Multiplexer IC SN74CBT3383DBQR

Description
10-CH 5V CMOS Bus Exchange Switch, 200MHz, SSOP Product overview: SN74CBT3383DBQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3383DBQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10-CH 5V CMOS Bus Exchange Switch, 200MHz, SSOP Product overview: SN74CBT3383DBQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3383DBQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 200MHz SSOP Analog Switch and Multiplexer IC
743-SN74CBT3383DBQR
5V 200MHz SSOP Analog Switch and Multiplexer IC 743-SN74CBT3383DBQR
10-CH 5V CMOS Bus Exchange Switch, 200MHz, SSOP Product overview: SN74CBT3383DBQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3383DBQR can be used for catalog matching and distributor lookup.

10-CH 5V CMOS Bus Exchange Switch, 200MHz, SSOP Product overview: SN74CBT3383DBQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3383DBQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3383DBQR - 1254280-SN74CBT3383DBQR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3383DBQR
1254280-SN74CBT3383DBQR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3383DBQR 1254280-SN74CBT3383DBQR
Manufacturer: Texas Instruments Win Source Part Number: 1254280-SN74CBT3383D BQR Series: 74CBT Packaging: Reel - TR Type: Bus FET Exchange Switch Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74CBT3383 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP/QSOP Alternative Parts (Cross-Reference): QS3383Q8; FST3383QSC; PI5C3383RX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254280-SN74CBT3383DBQR
Series: 74CBT
Packaging: Reel - TR
Type: Bus FET Exchange Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74CBT3383
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SSOP/QSOP
Alternative Parts (Cross-Reference): QS3383Q8; FST3383QSC; PI5C3383RX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-6443-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-6443-2-ND
Signal Switches, Multiplexers, Decoders 296-6443-2-ND
Bus FET Exchange Switch 5 x 2:2 24-SSOP

Bus FET Exchange Switch 5 x 2:2 24-SSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3383DBQR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3383DBQR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3383DBQR
IC BUS FET EXCHG SW 5X2:2 24SSOP

IC BUS FET EXCHG SW 5X2:2 24SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74CBT3383DBQR 1254280-SN74CBT3383DBQR 296-6443-2-ND SN74CBT3383DBQR
Product Name 5V 200MHz SSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3383DBQR Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts 4.5 to 5.5 volts
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data