Manufacturer: Texas Instruments
Win Source Part Number: 006687-SN74CBT3383PW
Packaging: Reel - TR
Type: Bus FET Exchange Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
10-CH 200MHz Bus Exchange Switch, 5.5V, TSSOP, T/R Product overview: SN74CBT3383PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3383PWR can be used for catalog matching and distributor lookup.
Bus FET Exchange Switch 5 x 2:2 24-TSSOP
SN74CBT3383 10-bit FET crosspoint switch
IC BUS FET EXCH SW 5X2:2 24TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Crosspoint Switches | IC Analog Multiplexers |
| Product Number | 006687-SN74CBT3383PWR | 743-SN74CBT3383PWR | 296-6446-2-ND | SN74CBT3383PWR | SN74CBT3383PWR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3383PWR | 200MHz 5.5V TSSOP Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders | |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SSOP; SOP; TSSOP; 24-TSSOP | Tape and Reel | TSSOP; "24-TSSOP | SSOP; SOP; TSSOP; TSSOP24 |