Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74CBT3126RGYR

Description
Bus Switch 1 x 1:1 14-VQFN (3.5x3.5)
Request a Quote Datasheet
Description
Bus Switch 1 x 1:1 14-VQFN (3.5x3.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-SN74CBT3126RGYRTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN74CBT3126RGYRTR-ND
Signal Switches, Multiplexers, Decoders 296-SN74CBT3126RGYRTR-ND
Bus Switch 1 x 1:1 14-VQFN (3.5x3.5)

Bus Switch 1 x 1:1 14-VQFN (3.5x3.5)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-SN74CBT3126RGYRCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN74CBT3126RGYRCT-ND
Signal Switches, Multiplexers, Decoders 296-SN74CBT3126RGYRCT-ND
Bus Switch 1 x 1:1 14-VQFN (3.5x3.5)

Bus Switch 1 x 1:1 14-VQFN (3.5x3.5)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-SN74CBT3126RGYRDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN74CBT3126RGYRDKR-ND
Signal Switches, Multiplexers, Decoders 296-SN74CBT3126RGYRDKR-ND
Bus Switch 1 x 1:1 14-VQFN (3.5x3.5)

Bus Switch 1 x 1:1 14-VQFN (3.5x3.5)

Buy Now Datasheet
Singapore, Singapore
200MHz 5V VQFN Analog Switch and Multiplexer IC
743-SN74CBT3126RGYR
200MHz 5V VQFN Analog Switch and Multiplexer IC 743-SN74CBT3126RGYR
4-Ch FET Bus Switch, 200MHz, 5V, VQFN Product overview: SN74CBT3126RGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3126RGYR can be used for catalog matching and distributor lookup.

4-Ch FET Bus Switch, 200MHz, 5V, VQFN Product overview: SN74CBT3126RGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3126RGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3126RGYR - 1099702-SN74CBT3126RGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3126RGYR
1099702-SN74CBT3126RGYR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3126RGYR 1099702-SN74CBT3126RGYR
Manufacturer: Texas Instruments Win Source Part Number: 1099702-SN74CBT3126R GYR Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-VQFN (3.5x3.5) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099702-SN74CBT3126RGYR
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-VQFN (3.5x3.5)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3126RGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3126RGYR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3126RGYR
IC BUS SWITCH 1 X 1:1 14VQFN

IC BUS SWITCH 1 X 1:1 14VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-SN74CBT3126RGYRTR-ND 743-SN74CBT3126RGYR 1099702-SN74CBT3126RGYR SN74CBT3126RGYR
Product Name Signal Switches, Multiplexers, Decoders 200MHz 5V VQFN Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3126RGYR Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 14-VFQFN Tape and Reel 14-VQFN (3.5x3.5)
Number of Pins 14
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 C (-40 F)
View Details
CD4051B-Q1 Automotive Catalog CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Convers. - CD4051BQPWRG4Q1 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Automotive
Standards and Certifications RoHS
View Details
6 suppliers
Dual Analog Switch and Multiplexer IC - 743-74HC153DB,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
4 suppliers