Single Bilateral Analog Switch 5-SOT-23 -40 to 85
1 Circuit IC Switch 1:1 15Ohm SOT-23-5
1 Circuit IC Switch 1:1 15Ohm SOT-23-5
1 Circuit IC Switch 1:1 15Ohm SOT-23-5
1-Ch Analog Switch, SPST, 170MHz, SOT-23-5 Product overview: SN74AUC1G66DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170MHz, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 170MHz, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74AUC1G66DBVR can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 1:1 15Ohm SOT-23-5
IC SWITCH 1X1 SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74AUC1G66DBVR | 296-15427-6-ND | 747-SN74AUC1G66DBVR | SN74AUC1G66DBVR | SN74AUC1G66DBVR |
| Product Name | SN74AUC1G66 Single Bilateral Analog Switch | Analog Switches, Multiplexers, Demultiplexers | 170MHz SOT-23 Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 0.8000 to 2.7 volts | 0.8000 to 2.7 volts | 0.8000 to 2.7 volts | ||
| Propagation Delay | 0.1000 to 0.9000 ns | ||||
| Min Operating Current | 0.0100 mA | 0.0100 mA | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |