Manufacturer: Texas Instruments
Win Source Part Number: 029985-SN74CB3T3245D
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74CB3T3245
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP/QSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Alternative Parts (Cross-Reference): 74CB3T3245DGVR; SN74CB3T3245DWE4; SN74CB3T3245DWRE4; SN74CB3T3245DWR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Bus Switch 8 x 1:1 20-SSOP
Bus Switch 8 x 1:1 20-SSOP
Bus Switch 8 x 1:1 20-SSOP
8-Bit CMOS Bus Switch, 100MHz, SPST, SSOP Product overview: SN74CB3T3245DBQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 100MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 100MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T3245DBQR
IC BUS SWITCH 8 X 1:1 20SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 029985-SN74CB3T3245DBQR | 296-17823-6-ND | 743-SN74CB3T3245DBQR | SN74CB3T3245DBQR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3245DBQR | Signal Switches, Multiplexers, Decoders | 8-bit 100MHz SSOP Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2.3 to 3.6 volts | 2.3 to 3.6 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SSOP; SOP; QSOP; 20-SSOP/QSOP | SSOP; "20-SSOP | Tape and Reel | |
| Standards and Certifications | RoHS |