2-CHANNEL, SGL ENDED MULTIPLEXER, BGA8, GREEN, DSBGA-8 Product overview: SN74AUC2G53YZTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74AUC2G53YZTR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1099514-SN74AUC2G53Y
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 50MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 1 Ohm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Single Supply Voltage (V+): 0.8 V to 2.7 V
Max Switch Time (Ton,Toff): 2.2ns, 2.3ns
Channel Capacitance(CS off, CD off): 2pF
Max Leakage Current (IS off): 1μA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
1 Circuit IC Switch 2:1 15Ohm 8-DSBGA
IC SWITCH SPDT 8DSBGA
1 Circuit IC Switch 2:1 15Ohm 8-DSBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-SN74AUC2G53YZTR | 1099514-SN74AUC2G53YZTR | 296-23241-2-ND | SN74AUC2G53YZTR | SN74AUC2G53YZTR |
| Product Name | Dual Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC2G53YZTR | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 0.8000 to 2.7 volts | 0.8000 to 2.7 volts | 0.8000 to 2.7 volts | ||
| Bandwidth | 198 MHz | 50 MHz | 500 MHz | 50 MHz | 50 MHz |
| Min Operating Current | 0.0100 mA | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |