Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74CBT3383CDW

Description
Bus FET Exchange Switch 5 x 2:2 24-SOIC
Request a Quote Datasheet
Description
Bus FET Exchange Switch 5 x 2:2 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SN74CBT3383CDW-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SN74CBT3383CDW-ND
Signal Switches, Multiplexers, Decoders SN74CBT3383CDW-ND
Bus FET Exchange Switch 5 x 2:2 24-SOIC

Bus FET Exchange Switch 5 x 2:2 24-SOIC

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3383CDW - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3383CDW
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3383CDW
IC BUS FET EXCHG SW 5X2:2 24SOIC

IC BUS FET EXCHG SW 5X2:2 24SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT3383CDW-ND SN74CBT3383CDW
Product Name Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC157PC - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection - 74CBT16214CDGGRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SP3T (2 x 12 x 1:3)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
Band 1/3 Multiplexer - QM25032 - Qorvo
Specs
Bandwidth 60 MHz
Package Type SMT
Number of Pins 5
View Details
Multiplexer & Demultiplexer ICs - 1897076 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details