RUNIC Technology Limited Analog Switches, Multiplexers, Demultiplexers RS2299XTQC16

Description
4 Circuit IC Switch 2:1 8Ohm 16-QFN (3x3)
Request a Quote Datasheet
Description
4 Circuit IC Switch 2:1 8Ohm 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 3565-RS2299XTQC16CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
3565-RS2299XTQC16CT-ND
Analog Switches, Multiplexers, Demultiplexers 3565-RS2299XTQC16CT-ND
4 Circuit IC Switch 2:1 8Ohm 16-QFN (3x3)

4 Circuit IC Switch 2:1 8Ohm 16-QFN (3x3)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 3565-RS2299XTQC16TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
3565-RS2299XTQC16TR-ND
Analog Switches, Multiplexers, Demultiplexers 3565-RS2299XTQC16TR-ND
4 Circuit IC Switch 2:1 8Ohm 16-QFN (3x3)

4 Circuit IC Switch 2:1 8Ohm 16-QFN (3x3)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 3565-RS2299XTQC16DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
3565-RS2299XTQC16DKR-ND
Analog Switches, Multiplexers, Demultiplexers 3565-RS2299XTQC16DKR-ND
IC SWITCH SPDT X 4 8OHM 16QFN

IC SWITCH SPDT X 4 8OHM 16QFN

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - RS2299XTQC16 - 892368-RS2299XTQC16 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - RS2299XTQC16
892368-RS2299XTQC16
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - RS2299XTQC16 892368-RS2299XTQC16
Manufacturer: Runic Technology Win Source Part Number: 892368-RS2299XTQC16 Operating Temperature Range: -40°C ~ 125°C Package: Reel - TR Package: 16-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.9000 Other Part Number: 3565-RS2299XTQC16TR, 3565-RS2299XTQC16CT

Manufacturer: Runic Technology
Win Source Part Number: 892368-RS2299XTQC16
Operating Temperature Range: -40°C ~ 125°C
Package: Reel - TR
Package: 16-WFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.9000
Other Part Number: 3565-RS2299XTQC16TR, 3565-RS2299XTQC16CT

Buy Now Datasheet
Singapore, Singapore
8OHM Analog Switch and Multiplexer IC
747-RS2299XTQC16
8OHM Analog Switch and Multiplexer IC 747-RS2299XTQC16
IC SWITCH SPDT X 4 8OHM 16QFN Product overview: RS2299XTQC16 from Runic Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 8OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-RS2299XTQC16 can be used for catalog matching and distributor lookup.

IC SWITCH SPDT X 4 8OHM 16QFN Product overview: RS2299XTQC16 from Runic Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 8OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-RS2299XTQC16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - RS2299XTQC16 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
RS2299XTQC16
Interface - Analog Switches, Multiplexers, Demultiplexers RS2299XTQC16
IC SWITCH QUAD SPDT 16QFN

IC SWITCH QUAD SPDT 16QFN

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - RS2299XTQC16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
RS2299XTQC16
Analog Switches, Multiplexers, Demultiplexers RS2299XTQC16
4 Circuit IC Switch 2:1 8Ohm 16-QFN (3x3)

4 Circuit IC Switch 2:1 8Ohm 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 3565-RS2299XTQC16CT-ND 892368-RS2299XTQC16 747-RS2299XTQC16 RS2299XTQC16 RS2299XTQC16
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - RS2299XTQC16 8OHM Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 1.8 to 5.5 volts
Ron 8 ohms 0.1500 ohms 0.1500 ohms 8 ohms
Bandwidth 300 MHz 300 MHz 300 MHz 300 MHz
tON 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 C (-40 F)
View Details
Analog Switch and Multiplexer IC - 743-78027012A - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 5 volts
Operating Temperature -55 C (-67 F)
Package Type Rail/Tube
View Details
2 suppliers
2-channel analog multiplexer/demultiplexer - 74LVC1G53GS,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
5 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - AD8115AST - 909866-AD8115AST - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 100-LQFP (14x14)
View Details
2 suppliers