Manufacturer: Texas Instruments
Win Source Part Number: 082262-SN74CB3Q3125P
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Bus Switch 1 x 1:1 14-TSSOP
4-Bit CMOS Bus Switch IC, 4-Element, 2.3-3.6V, 0.2ns PD, TSSOP Product overview: SN74CB3Q3125PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3125PW can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 082262-SN74CB3Q3125PW | 296-33850-5-ND | 743-SN74CB3Q3125PW |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3125PW | Signal Switches, Multiplexers, Decoders | 3.6V TSSOP Analog Switch and Multiplexer IC |
| Supply Voltage (VS) | 2.3 to 3.6 volts | 2.3 to 3.6 volts |