Manufacturer: Texas Instruments
Win Source Part Number: 143488-SN74CB3T16211
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TVSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Bus Switch 12 x 1:1 56-TVSOP
Bus Switch 12 x 1:1 56-TVSOP
Bus Switch 12 x 1:1 56-TVSOP
24-Ch FET Bus Switch, 100MHz, 3.3V, SPST, CMOS, TFSOP Product overview: SN74CB3T16211DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T16211DGV
TVSOP-56-4.4mm Signal Switches / Encoders & Decoders / Multiplexers ROHS
IC BUS SWITCH 12 X 1:1 56TVSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 143488-SN74CB3T16211DGVR | 296-17832-2-ND | 743-SN74CB3T16211DGVR | SN74CB3T16211DGVR | SN74CB3T16211DGVR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T16211DGVR | Signal Switches, Multiplexers, Decoders | 100MHz 3.3V Analog Switch and Multiplexer IC | Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2.3 to 3.6 volts | 2.3 to 3.6 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; 56-TVSOP | "56-TFSOP | Tape and Reel | SOP | |
| Standards and Certifications | RoHS | RoHS |