24-Bit FET Bus Switch, 500MHz, 2.5V/3.3V, CMOS, VFBGA Product overview: SN74CB3Q16211GQLR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 2.5V, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q16211GQL
Manufacturer: Texas Instruments
Win Source Part Number: 1254174-SN74CB3Q1621
Series: 74CB
Packaging: Reel - TR
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 56-VFBGA
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: SN74CB3Q16211
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Alternative Parts (Cross-Reference): 74CBTLV16211PFG; 74CBTLV16211PA; 74CBTLV16211PFG8;
Introduction Date: October 01, 2003
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Bus Switch 12 x 1:1 56-BGA Microstar Junior (7x4.5)
IC BUS SWITCH 12 X 1:1 56BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74CB3Q16211GQLR | 1254174-SN74CB3Q16211GQLR | 296-23247-2-ND | SN74CB3Q16211GQLR |
| Product Name | 500MHz 2.5V 3.3V Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q16211GQLR | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2.3 to 3.6 volts | 2.3 to 3.6 volts | ||
| Bandwidth | 500 MHz | |||
| Min Operating Current | 1 mA | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |