Bus FET Exchange Switch 5 x 2:2 24-TVSOP
Manufacturer: Texas Instruments
Win Source Part Number: 896555-SN74CBT3383DG
Series: 74CBT
Operating Temperature Range: -40°C ~ 85°C
Package: 24-TFSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: SN74CBT
Categories: Integrated Circuits (ICs)
Case / Package: 24-TVSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74CBT3383DGVRE4, 296-28846-6, -SN74CBT3383DGVRG4-N
10-Bit Bus Exchange Switch, 1:10 Mux/Demux, CMOS, 5.5V, TFSOP Product overview: SN74CBT3383DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3383DGVR can be used for catalog matching and distributor lookup.
IC BUS FET EXCH SW 5X2:2 24TVSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-28846-2-ND | 896555-SN74CBT3383DGVR | 743-SN74CBT3383DGVR | SN74CBT3383DGVR |
| Product Name | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3383DGVR | 5.5V Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 0.0 C (32 F) | -40 to 85 C (-40 to 185 F) |