Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD16211DGVR SN74CBTD16211DGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 771241-SN74CBTD16211 DGVR Series: 74CBTD Packaging: Reel package Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 56-TFSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: SN74CBTD16211 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TVSOP Alternative Parts (Cross-Reference): FSTD16211MTDX_NL; FSTD16211MTD_Q; FSTD16211MTDX; FSTD16211MTD; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771241-SN74CBTD16211 DGVR Series: 74CBTD Packaging: Reel package Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 56-TFSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: SN74CBTD16211 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TVSOP Alternative Parts (Cross-Reference): FSTD16211MTDX_NL; FSTD16211MTD_Q; FSTD16211MTDX; FSTD16211MTD; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD16211DGVR - 771241-SN74CBTD16211DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD16211DGVR
771241-SN74CBTD16211DGVR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD16211DGVR 771241-SN74CBTD16211DGVR
Manufacturer: Texas Instruments Win Source Part Number: 771241-SN74CBTD16211 DGVR Series: 74CBTD Packaging: Reel package Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 56-TFSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: SN74CBTD16211 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TVSOP Alternative Parts (Cross-Reference): FSTD16211MTDX_NL; FSTD16211MTD_Q; FSTD16211MTDX; FSTD16211MTD; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771241-SN74CBTD16211DGVR
Series: 74CBTD
Packaging: Reel package
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 56-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: SN74CBTD16211
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TVSOP
Alternative Parts (Cross-Reference): FSTD16211MTDX_NL; FSTD16211MTD_Q; FSTD16211MTDX; FSTD16211MTD;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V 20MHz Analog Switch and Multiplexer IC
743-SN74CBTD16211DGVR
5V 20MHz Analog Switch and Multiplexer IC 743-SN74CBTD16211DGVR
24-Ch FET Bus Switch, 5V, 20MHz, SPST, 56-TVSOP Product overview: SN74CBTD16211DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 20MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD16211DGV R can be used for catalog matching and distributor lookup.

24-Ch FET Bus Switch, 5V, 20MHz, SPST, 56-TVSOP Product overview: SN74CBTD16211DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 20MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD16211DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-6475-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-6475-2-ND
Signal Switches, Multiplexers, Decoders 296-6475-2-ND
Bus Switch 12 x 1:1 56-TVSOP

Bus Switch 12 x 1:1 56-TVSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD16211DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBTD16211DGVR
Logic - Signal Switches, Multiplexers, Decoders SN74CBTD16211DGVR
IC BUS SWITCH 12 X 1:1 56TVSOP

IC BUS SWITCH 12 X 1:1 56TVSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 771241-SN74CBTD16211DGVR 743-SN74CBTD16211DGVR 296-6475-2-ND SN74CBTD16211DGVR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD16211DGVR 5V 20MHz Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Standards and Certifications RoHS
Bandwidth 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Signal Switches, Multiplexers, Decoders - 74HC237DB,118-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP
View Details
3 suppliers